Proto® Industrial Tools RATCHETING BOX END WRENCH JSBV2022

Description
DOUBLE END, OFFSET, REVERSIBLE TYPE ALLOY STEEL MATERIAL BLACK CHROME FINISH 7 7/8 INCH OVERALL LENGTH 5/8 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL 5/8 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE FORGED PROCESS 3/16 INCH HEAD THICKNESS PROTO[R] BRAND NUMBER OF POINTS 12 HEAD DIMENSION 1 3/16 INCH W WEIGHT 0.35 LB
Datasheet
Description
DOUBLE END, OFFSET, REVERSIBLE TYPE ALLOY STEEL MATERIAL BLACK CHROME FINISH 7 7/8 INCH OVERALL LENGTH 5/8 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL 5/8 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE FORGED PROCESS 3/16 INCH HEAD THICKNESS PROTO[R] BRAND NUMBER OF POINTS 12 HEAD DIMENSION 1 3/16 INCH W WEIGHT 0.35 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RATCHETING BOX END WRENCH - JSBV2022 - Proto® Industrial Tools
New Britain, CT, USA
RATCHETING BOX END WRENCH
JSBV2022
RATCHETING BOX END WRENCH JSBV2022
DOUBLE END, OFFSET, REVERSIBLE TYPE ALLOY STEEL MATERIAL BLACK CHROME FINISH 7 7/8 INCH OVERALL LENGTH 5/8 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL 5/8 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE FORGED PROCESS 3/16 INCH HEAD THICKNESS PROTO[R] BRAND NUMBER OF POINTS 12 HEAD DIMENSION 1 3/16 INCH W WEIGHT 0.35 LB
  • DOUBLE END, OFFSET, REVERSIBLE TYPE
  • ALLOY STEEL MATERIAL
  • BLACK CHROME FINISH
  • 7 7/8 INCH OVERALL LENGTH
  • 5/8 SMALLER END SIZE - FRACTIONAL
  • 11/16 LARGER END SIZE - FRACTIONAL
  • 5/8 INCH SMALLER END SIZE
  • 11/16 INCH LARGER END SIZE
  • FORGED PROCESS
  • 3/16 INCH HEAD THICKNESS
  • PROTO[R] BRAND
  • NUMBER OF POINTS 12
  • HEAD DIMENSION 1 3/16 INCH W
  • WEIGHT 0.35 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JSBV2022
Product Name RATCHETING BOX END WRENCH
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #8 CAP SCREW . - A 4T15-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1406 inch (3.57 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details