Proto® Industrial Tools Box End Wrench JUSN329

Description
10-1/8 INCH OVERALL LENGTH 46.4344 SMALLER END SIZE IN MM 46.4344 LARGER END SIZE IN MM 1-53/64 SMALLER END SIZE - FRACTIONAL 1-53/64 LARGER END SIZE - FRACTIONAL 1.82812 SMALLER END SIZE - DECIMAL 1.82812 LARGER END SIZE - DECIMAL 1-53/64 INCH SMALLER END SIZE 1-53/64 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 2-3/4 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
10-1/8 INCH OVERALL LENGTH 46.4344 SMALLER END SIZE IN MM 46.4344 LARGER END SIZE IN MM 1-53/64 SMALLER END SIZE - FRACTIONAL 1-53/64 LARGER END SIZE - FRACTIONAL 1.82812 SMALLER END SIZE - DECIMAL 1.82812 LARGER END SIZE - DECIMAL 1-53/64 INCH SMALLER END SIZE 1-53/64 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 2-3/4 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - JUSN329 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
JUSN329
Box End Wrench JUSN329
10-1/8 INCH OVERALL LENGTH 46.4344 SMALLER END SIZE IN MM 46.4344 LARGER END SIZE IN MM 1-53/64 SMALLER END SIZE - FRACTIONAL 1-53/64 LARGER END SIZE - FRACTIONAL 1.82812 SMALLER END SIZE - DECIMAL 1.82812 LARGER END SIZE - DECIMAL 1-53/64 INCH SMALLER END SIZE 1-53/64 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 2-3/4 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 10-1/8 INCH OVERALL LENGTH
  • 46.4344 SMALLER END SIZE IN MM
  • 46.4344 LARGER END SIZE IN MM
  • 1-53/64 SMALLER END SIZE - FRACTIONAL
  • 1-53/64 LARGER END SIZE - FRACTIONAL
  • 1.82812 SMALLER END SIZE - DECIMAL
  • 1.82812 LARGER END SIZE - DECIMAL
  • 1-53/64 INCH SMALLER END SIZE
  • 1-53/64 INCH LARGER END SIZE
  • 12 POINT(S)
  • OUTER DIAMETER 2-3/4 INCH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JUSN329
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
HEXAGONAL WRENCH, FOR #0 CAP SCREW & #3 & 4 SET SCREW - A 4T15-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
TSHW Series 1 x 1 1/2 in. Size Double Side Hex Wrench|Master File - TSHW100150 - Kuriyama of America, Inc.
Specs
Drive Size 1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight 1.08 lbs (0.4898 kg)
View Details