Proto® Industrial Tools Open End Wrench JC905

Description
SINGLE END, STRAIGHT TYPE 14-1/4 INCH OVERALL LENGTH 7/8 SMALLER END SIZE - FRACTIONAL .875 SMALLER END SIZE - DECIMAL 7/8 INCH SMALLER END SIZE 9/16 INCH HEAD THICKNESS HARDENED MATERIAL SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
SINGLE END, STRAIGHT TYPE 14-1/4 INCH OVERALL LENGTH 7/8 SMALLER END SIZE - FRACTIONAL .875 SMALLER END SIZE - DECIMAL 7/8 INCH SMALLER END SIZE 9/16 INCH HEAD THICKNESS HARDENED MATERIAL SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - JC905 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
JC905
Open End Wrench JC905
SINGLE END, STRAIGHT TYPE 14-1/4 INCH OVERALL LENGTH 7/8 SMALLER END SIZE - FRACTIONAL .875 SMALLER END SIZE - DECIMAL 7/8 INCH SMALLER END SIZE 9/16 INCH HEAD THICKNESS HARDENED MATERIAL SMALLER END SIZE - DECIMAL - UOM IN
  • SINGLE END, STRAIGHT TYPE
  • 14-1/4 INCH OVERALL LENGTH
  • 7/8 SMALLER END SIZE - FRACTIONAL
  • .875 SMALLER END SIZE - DECIMAL
  • 7/8 INCH SMALLER END SIZE
  • 9/16 INCH HEAD THICKNESS
  • HARDENED MATERIAL
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JC905
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Ratcheting Hydrant Wrench - Model 53-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 20 inch (508 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details