Proto® Industrial Tools Box End Wrench JUSN350

Description
15-3/4 INCH OVERALL LENGTH 80.1687 SMALLER END SIZE IN MM 80.1687 LARGER END SIZE IN MM 3-5/32 SMALLER END SIZE - FRACTIONAL 3-5/32 LARGER END SIZE - FRACTIONAL 3.15625 SMALLER END SIZE - DECIMAL 3.15625 LARGER END SIZE - DECIMAL 3-5/32 INCH SMALLER END SIZE 3-5/32 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 4-5/8 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
15-3/4 INCH OVERALL LENGTH 80.1687 SMALLER END SIZE IN MM 80.1687 LARGER END SIZE IN MM 3-5/32 SMALLER END SIZE - FRACTIONAL 3-5/32 LARGER END SIZE - FRACTIONAL 3.15625 SMALLER END SIZE - DECIMAL 3.15625 LARGER END SIZE - DECIMAL 3-5/32 INCH SMALLER END SIZE 3-5/32 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 4-5/8 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - JUSN350 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
JUSN350
Box End Wrench JUSN350
15-3/4 INCH OVERALL LENGTH 80.1687 SMALLER END SIZE IN MM 80.1687 LARGER END SIZE IN MM 3-5/32 SMALLER END SIZE - FRACTIONAL 3-5/32 LARGER END SIZE - FRACTIONAL 3.15625 SMALLER END SIZE - DECIMAL 3.15625 LARGER END SIZE - DECIMAL 3-5/32 INCH SMALLER END SIZE 3-5/32 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 4-5/8 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 15-3/4 INCH OVERALL LENGTH
  • 80.1687 SMALLER END SIZE IN MM
  • 80.1687 LARGER END SIZE IN MM
  • 3-5/32 SMALLER END SIZE - FRACTIONAL
  • 3-5/32 LARGER END SIZE - FRACTIONAL
  • 3.15625 SMALLER END SIZE - DECIMAL
  • 3.15625 LARGER END SIZE - DECIMAL
  • 3-5/32 INCH SMALLER END SIZE
  • 3-5/32 INCH LARGER END SIZE
  • 12 POINT(S)
  • OUTER DIAMETER 4-5/8 INCH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JUSN350
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 5/16 CAP SCREW & 1/2 SET SCREW. - A 4T15-250 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2500 inch (6.35 mm)
View Details
SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details