Proto® Industrial Tools Box End Wrench JUSN347

Description
15-3/4 INCH OVERALL LENGTH 75.4062 SMALLER END SIZE IN MM 75.4062 LARGER END SIZE IN MM 2-31/32 SMALLER END SIZE - FRACTIONAL 2-31/32 LARGER END SIZE - FRACTIONAL 2.96875 SMALLER END SIZE - DECIMAL 2.96875 LARGER END SIZE - DECIMAL 2-31/32 INCH SMALLER END SIZE 2-31/32 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 4-5/8 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
15-3/4 INCH OVERALL LENGTH 75.4062 SMALLER END SIZE IN MM 75.4062 LARGER END SIZE IN MM 2-31/32 SMALLER END SIZE - FRACTIONAL 2-31/32 LARGER END SIZE - FRACTIONAL 2.96875 SMALLER END SIZE - DECIMAL 2.96875 LARGER END SIZE - DECIMAL 2-31/32 INCH SMALLER END SIZE 2-31/32 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 4-5/8 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - JUSN347 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
JUSN347
Box End Wrench JUSN347
15-3/4 INCH OVERALL LENGTH 75.4062 SMALLER END SIZE IN MM 75.4062 LARGER END SIZE IN MM 2-31/32 SMALLER END SIZE - FRACTIONAL 2-31/32 LARGER END SIZE - FRACTIONAL 2.96875 SMALLER END SIZE - DECIMAL 2.96875 LARGER END SIZE - DECIMAL 2-31/32 INCH SMALLER END SIZE 2-31/32 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 4-5/8 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 15-3/4 INCH OVERALL LENGTH
  • 75.4062 SMALLER END SIZE IN MM
  • 75.4062 LARGER END SIZE IN MM
  • 2-31/32 SMALLER END SIZE - FRACTIONAL
  • 2-31/32 LARGER END SIZE - FRACTIONAL
  • 2.96875 SMALLER END SIZE - DECIMAL
  • 2.96875 LARGER END SIZE - DECIMAL
  • 2-31/32 INCH SMALLER END SIZE
  • 2-31/32 INCH LARGER END SIZE
  • 12 POINT(S)
  • OUTER DIAMETER 4-5/8 INCH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JUSN347
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Triple Square Distribution Linemans Wrench - 87901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 11 inch (279 mm)
View Details
2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details