Proto® Industrial Tools Box End Wrench JHD060M

Description
368 MM OVERALL LENGTH 60 SMALLER END SIZE IN MM 60 LARGER END SIZE IN MM 60 MM SMALLER END SIZE 60 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER 105 MM LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
368 MM OVERALL LENGTH 60 SMALLER END SIZE IN MM 60 LARGER END SIZE IN MM 60 MM SMALLER END SIZE 60 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER 105 MM LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - JHD060M - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
JHD060M
Box End Wrench JHD060M
368 MM OVERALL LENGTH 60 SMALLER END SIZE IN MM 60 LARGER END SIZE IN MM 60 MM SMALLER END SIZE 60 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER 105 MM LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 368 MM OVERALL LENGTH
  • 60 SMALLER END SIZE IN MM
  • 60 LARGER END SIZE IN MM
  • 60 MM SMALLER END SIZE
  • 60 MM LARGER END SIZE
  • 12 POINT(S)
  • OUTER DIAMETER 105 MM
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JHD060M
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M4 WRENCH - MD0911MQB020X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0787 inch (2 mm)
View Details
TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details