Proto® Industrial Tools Box End Wrench JUSN326

Description
10-1/8 INCH OVERALL LENGTH 41.275 SMALLER END SIZE IN MM 41.275 LARGER END SIZE IN MM 1-5/8 SMALLER END SIZE - FRACTIONAL 1-5/8 LARGER END SIZE - FRACTIONAL 1.625 SMALLER END SIZE - DECIMAL 1.625 LARGER END SIZE - DECIMAL 1-5/8 INCH SMALLER END SIZE 1-5/8 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 2-3/4 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
10-1/8 INCH OVERALL LENGTH 41.275 SMALLER END SIZE IN MM 41.275 LARGER END SIZE IN MM 1-5/8 SMALLER END SIZE - FRACTIONAL 1-5/8 LARGER END SIZE - FRACTIONAL 1.625 SMALLER END SIZE - DECIMAL 1.625 LARGER END SIZE - DECIMAL 1-5/8 INCH SMALLER END SIZE 1-5/8 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 2-3/4 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - JUSN326 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
JUSN326
Box End Wrench JUSN326
10-1/8 INCH OVERALL LENGTH 41.275 SMALLER END SIZE IN MM 41.275 LARGER END SIZE IN MM 1-5/8 SMALLER END SIZE - FRACTIONAL 1-5/8 LARGER END SIZE - FRACTIONAL 1.625 SMALLER END SIZE - DECIMAL 1.625 LARGER END SIZE - DECIMAL 1-5/8 INCH SMALLER END SIZE 1-5/8 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 2-3/4 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 10-1/8 INCH OVERALL LENGTH
  • 41.275 SMALLER END SIZE IN MM
  • 41.275 LARGER END SIZE IN MM
  • 1-5/8 SMALLER END SIZE - FRACTIONAL
  • 1-5/8 LARGER END SIZE - FRACTIONAL
  • 1.625 SMALLER END SIZE - DECIMAL
  • 1.625 LARGER END SIZE - DECIMAL
  • 1-5/8 INCH SMALLER END SIZE
  • 1-5/8 INCH LARGER END SIZE
  • 12 POINT(S)
  • OUTER DIAMETER 2-3/4 INCH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JUSN326
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 5/16 CAP SCREW & 1/2 SET SCREW. - A 4T15-250 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2500 inch (6.35 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details