Proto® Industrial Tools Open End Wrench JC910

Description
SINGLE END, STRAIGHT TYPE 23-1/4 INCH OVERALL LENGTH 1-5/8 SMALLER END SIZE - FRACTIONAL 1.625 SMALLER END SIZE - DECIMAL 1-5/8 INCH SMALLER END SIZE 15/16 INCH HEAD THICKNESS HARDENED MATERIAL SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
SINGLE END, STRAIGHT TYPE 23-1/4 INCH OVERALL LENGTH 1-5/8 SMALLER END SIZE - FRACTIONAL 1.625 SMALLER END SIZE - DECIMAL 1-5/8 INCH SMALLER END SIZE 15/16 INCH HEAD THICKNESS HARDENED MATERIAL SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - JC910 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
JC910
Open End Wrench JC910
SINGLE END, STRAIGHT TYPE 23-1/4 INCH OVERALL LENGTH 1-5/8 SMALLER END SIZE - FRACTIONAL 1.625 SMALLER END SIZE - DECIMAL 1-5/8 INCH SMALLER END SIZE 15/16 INCH HEAD THICKNESS HARDENED MATERIAL SMALLER END SIZE - DECIMAL - UOM IN
  • SINGLE END, STRAIGHT TYPE
  • 23-1/4 INCH OVERALL LENGTH
  • 1-5/8 SMALLER END SIZE - FRACTIONAL
  • 1.625 SMALLER END SIZE - DECIMAL
  • 1-5/8 INCH SMALLER END SIZE
  • 15/16 INCH HEAD THICKNESS
  • HARDENED MATERIAL
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JC910
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
HEXAGONAL WRENCH, FOR 1/2 CAP SCREW & 3/4 SET SCREW. - A 4T15-375 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3750 inch (9.52 mm)
View Details
Double Square Distribution Linemans Wrench - 87901-94818 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 11 inch (279 mm)
View Details