Proto® Industrial Tools Box End Wrench JUSN340

Description
14-1/2 INCH OVERALL LENGTH 63.8969 SMALLER END SIZE IN MM 63.8969 LARGER END SIZE IN MM 2-33/64 SMALLER END SIZE - FRACTIONAL 2-33/64 LARGER END SIZE - FRACTIONAL 2.51562 SMALLER END SIZE - DECIMAL 2.51562 LARGER END SIZE - DECIMAL 2-33/64 INCH SMALLER END SIZE 2-33/64 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 4-1/8 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
14-1/2 INCH OVERALL LENGTH 63.8969 SMALLER END SIZE IN MM 63.8969 LARGER END SIZE IN MM 2-33/64 SMALLER END SIZE - FRACTIONAL 2-33/64 LARGER END SIZE - FRACTIONAL 2.51562 SMALLER END SIZE - DECIMAL 2.51562 LARGER END SIZE - DECIMAL 2-33/64 INCH SMALLER END SIZE 2-33/64 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 4-1/8 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - JUSN340 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
JUSN340
Box End Wrench JUSN340
14-1/2 INCH OVERALL LENGTH 63.8969 SMALLER END SIZE IN MM 63.8969 LARGER END SIZE IN MM 2-33/64 SMALLER END SIZE - FRACTIONAL 2-33/64 LARGER END SIZE - FRACTIONAL 2.51562 SMALLER END SIZE - DECIMAL 2.51562 LARGER END SIZE - DECIMAL 2-33/64 INCH SMALLER END SIZE 2-33/64 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 4-1/8 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 14-1/2 INCH OVERALL LENGTH
  • 63.8969 SMALLER END SIZE IN MM
  • 63.8969 LARGER END SIZE IN MM
  • 2-33/64 SMALLER END SIZE - FRACTIONAL
  • 2-33/64 LARGER END SIZE - FRACTIONAL
  • 2.51562 SMALLER END SIZE - DECIMAL
  • 2.51562 LARGER END SIZE - DECIMAL
  • 2-33/64 INCH SMALLER END SIZE
  • 2-33/64 INCH LARGER END SIZE
  • 12 POINT(S)
  • OUTER DIAMETER 4-1/8 INCH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JUSN340
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Triple Square Distribution Linemans Wrench - 23-07509-9900 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 9.25 inch (235 mm)
View Details
SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details