Proto® Industrial Tools Box End Wrench JHD070M

Description
368 MM OVERALL LENGTH 70 SMALLER END SIZE IN MM 70 LARGER END SIZE IN MM 70 MM SMALLER END SIZE 70 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER 105 MM LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
368 MM OVERALL LENGTH 70 SMALLER END SIZE IN MM 70 LARGER END SIZE IN MM 70 MM SMALLER END SIZE 70 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER 105 MM LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - JHD070M - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
JHD070M
Box End Wrench JHD070M
368 MM OVERALL LENGTH 70 SMALLER END SIZE IN MM 70 LARGER END SIZE IN MM 70 MM SMALLER END SIZE 70 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER 105 MM LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 368 MM OVERALL LENGTH
  • 70 SMALLER END SIZE IN MM
  • 70 LARGER END SIZE IN MM
  • 70 MM SMALLER END SIZE
  • 70 MM LARGER END SIZE
  • 12 POINT(S)
  • OUTER DIAMETER 105 MM
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JHD070M
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 1/4 CAP SCREW & 3/8 SET SCREW. - A 4T15-188 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1875 inch (4.76 mm)
View Details
3 in. Size Spanner Wrench|Master File - SW300 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 3 inch (76.2 mm)
Wrench Weight 0.9900 lbs (0.4490 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details