Proto® Industrial Tools Box End Wrench JUSN335

Description
11 INCH OVERALL LENGTH 55.9594 SMALLER END SIZE IN MM 55.9594 LARGER END SIZE IN MM 2-13/64 SMALLER END SIZE - FRACTIONAL 2-13/64 LARGER END SIZE - FRACTIONAL 2.20312 SMALLER END SIZE - DECIMAL 2.20312 LARGER END SIZE - DECIMAL 2-13/64 INCH SMALLER END SIZE 2-13/64 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 3-9/16 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
11 INCH OVERALL LENGTH 55.9594 SMALLER END SIZE IN MM 55.9594 LARGER END SIZE IN MM 2-13/64 SMALLER END SIZE - FRACTIONAL 2-13/64 LARGER END SIZE - FRACTIONAL 2.20312 SMALLER END SIZE - DECIMAL 2.20312 LARGER END SIZE - DECIMAL 2-13/64 INCH SMALLER END SIZE 2-13/64 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 3-9/16 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - JUSN335 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
JUSN335
Box End Wrench JUSN335
11 INCH OVERALL LENGTH 55.9594 SMALLER END SIZE IN MM 55.9594 LARGER END SIZE IN MM 2-13/64 SMALLER END SIZE - FRACTIONAL 2-13/64 LARGER END SIZE - FRACTIONAL 2.20312 SMALLER END SIZE - DECIMAL 2.20312 LARGER END SIZE - DECIMAL 2-13/64 INCH SMALLER END SIZE 2-13/64 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 3-9/16 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 11 INCH OVERALL LENGTH
  • 55.9594 SMALLER END SIZE IN MM
  • 55.9594 LARGER END SIZE IN MM
  • 2-13/64 SMALLER END SIZE - FRACTIONAL
  • 2-13/64 LARGER END SIZE - FRACTIONAL
  • 2.20312 SMALLER END SIZE - DECIMAL
  • 2.20312 LARGER END SIZE - DECIMAL
  • 2-13/64 INCH SMALLER END SIZE
  • 2-13/64 INCH LARGER END SIZE
  • 12 POINT(S)
  • OUTER DIAMETER 3-9/16 INCH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JUSN335
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #4 & 5 CAP SCREW & #10 SET SCREW. - A 4T15-094 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0938 inch (2.38 mm)
View Details
3 in. Size Spanner Wrench|Master File - SW300 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 3 inch (76.2 mm)
Wrench Weight 0.9900 lbs (0.4490 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details