Proto® Industrial Tools Box End Wrench JHD050M

Description
273 MM OVERALL LENGTH 50 SMALLER END SIZE IN MM 50 LARGER END SIZE IN MM 50 MM SMALLER END SIZE 50 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER 76 MM LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
273 MM OVERALL LENGTH 50 SMALLER END SIZE IN MM 50 LARGER END SIZE IN MM 50 MM SMALLER END SIZE 50 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER 76 MM LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - JHD050M - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
JHD050M
Box End Wrench JHD050M
273 MM OVERALL LENGTH 50 SMALLER END SIZE IN MM 50 LARGER END SIZE IN MM 50 MM SMALLER END SIZE 50 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER 76 MM LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 273 MM OVERALL LENGTH
  • 50 SMALLER END SIZE IN MM
  • 50 LARGER END SIZE IN MM
  • 50 MM SMALLER END SIZE
  • 50 MM LARGER END SIZE
  • 12 POINT(S)
  • OUTER DIAMETER 76 MM
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JHD050M
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M6 WRENCH - MD0911MQB030X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1181 inch (3 mm)
View Details
2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details