Proto® Industrial Tools PLUMBING SPECIALTY WRENCH JC911

Description
OFFSET TYPE BLACK OXIDE FINISH 24 INCH OVERALL LENGTH SPUD WRENCH 1 13/16 INCH WRENCH SIZE PROTO[R] BRAND HEAD THICKNESS 13/16 INCH OUTSIDE HEAD WIDTH 4 1/8 INCH OFFSET HEIGHT 1 5/8 INCH WEIGHT 7.35 LB
Datasheet
Description
OFFSET TYPE BLACK OXIDE FINISH 24 INCH OVERALL LENGTH SPUD WRENCH 1 13/16 INCH WRENCH SIZE PROTO[R] BRAND HEAD THICKNESS 13/16 INCH OUTSIDE HEAD WIDTH 4 1/8 INCH OFFSET HEIGHT 1 5/8 INCH WEIGHT 7.35 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLUMBING SPECIALTY WRENCH - JC911 - Proto® Industrial Tools
New Britain, CT, USA
PLUMBING SPECIALTY WRENCH
JC911
PLUMBING SPECIALTY WRENCH JC911
OFFSET TYPE BLACK OXIDE FINISH 24 INCH OVERALL LENGTH SPUD WRENCH 1 13/16 INCH WRENCH SIZE PROTO[R] BRAND HEAD THICKNESS 13/16 INCH OUTSIDE HEAD WIDTH 4 1/8 INCH OFFSET HEIGHT 1 5/8 INCH WEIGHT 7.35 LB
  • OFFSET TYPE
  • BLACK OXIDE FINISH
  • 24 INCH OVERALL LENGTH
  • SPUD WRENCH
  • 1 13/16 INCH WRENCH SIZE
  • PROTO[R] BRAND
  • HEAD THICKNESS 13/16 INCH
  • OUTSIDE HEAD WIDTH 4 1/8 INCH
  • OFFSET HEIGHT 1 5/8 INCH
  • WEIGHT 7.35 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JC911
Product Name PLUMBING SPECIALTY WRENCH
Type Specialty/Other; PLUMBING SPECIALTY WRENCH
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M8 WRENCH - MD0911MQB040X07 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1575 inch (4 mm)
View Details
2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details