Proto® Industrial Tools Box End Wrench JHD110M

Description
502 MM OVERALL LENGTH 110 SMALLER END SIZE IN MM 110 LARGER END SIZE IN MM 110 MM SMALLER END SIZE 110 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER 165 MM LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
502 MM OVERALL LENGTH 110 SMALLER END SIZE IN MM 110 LARGER END SIZE IN MM 110 MM SMALLER END SIZE 110 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER 165 MM LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - JHD110M - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
JHD110M
Box End Wrench JHD110M
502 MM OVERALL LENGTH 110 SMALLER END SIZE IN MM 110 LARGER END SIZE IN MM 110 MM SMALLER END SIZE 110 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER 165 MM LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 502 MM OVERALL LENGTH
  • 110 SMALLER END SIZE IN MM
  • 110 LARGER END SIZE IN MM
  • 110 MM SMALLER END SIZE
  • 110 MM LARGER END SIZE
  • 12 POINT(S)
  • OUTER DIAMETER 165 MM
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JHD110M
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Socket Wrench - Model 56 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 1.62 to 3.12 inch (41.27 to 79.37 mm)
Wrench Length 36 inch (914 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details