Proto® Industrial Tools RATCHETING BOX END WRENCH JSBV0709

Description
DOUBLE END, OFFSET, REVERSIBLE TYPE ALLOY STEEL MATERIAL BLACK CHROME FINISH 4 1/2 INCH OVERALL LENGTH 7/32 SMALLER END SIZE - FRACTIONAL 9/32 LARGER END SIZE - FRACTIONAL 7/32 INCH SMALLER END SIZE 9/32 INCH LARGER END SIZE FORGED PROCESS 1/8 INCH HEAD THICKNESS PROTO[R] BRAND NUMBER OF POINTS 12 HEAD DIMENSION 11/16 INCH W WEIGHT 0.08 LB
Datasheet
Description
DOUBLE END, OFFSET, REVERSIBLE TYPE ALLOY STEEL MATERIAL BLACK CHROME FINISH 4 1/2 INCH OVERALL LENGTH 7/32 SMALLER END SIZE - FRACTIONAL 9/32 LARGER END SIZE - FRACTIONAL 7/32 INCH SMALLER END SIZE 9/32 INCH LARGER END SIZE FORGED PROCESS 1/8 INCH HEAD THICKNESS PROTO[R] BRAND NUMBER OF POINTS 12 HEAD DIMENSION 11/16 INCH W WEIGHT 0.08 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RATCHETING BOX END WRENCH - JSBV0709 - Proto® Industrial Tools
New Britain, CT, USA
RATCHETING BOX END WRENCH
JSBV0709
RATCHETING BOX END WRENCH JSBV0709
DOUBLE END, OFFSET, REVERSIBLE TYPE ALLOY STEEL MATERIAL BLACK CHROME FINISH 4 1/2 INCH OVERALL LENGTH 7/32 SMALLER END SIZE - FRACTIONAL 9/32 LARGER END SIZE - FRACTIONAL 7/32 INCH SMALLER END SIZE 9/32 INCH LARGER END SIZE FORGED PROCESS 1/8 INCH HEAD THICKNESS PROTO[R] BRAND NUMBER OF POINTS 12 HEAD DIMENSION 11/16 INCH W WEIGHT 0.08 LB
  • DOUBLE END, OFFSET, REVERSIBLE TYPE
  • ALLOY STEEL MATERIAL
  • BLACK CHROME FINISH
  • 4 1/2 INCH OVERALL LENGTH
  • 7/32 SMALLER END SIZE - FRACTIONAL
  • 9/32 LARGER END SIZE - FRACTIONAL
  • 7/32 INCH SMALLER END SIZE
  • 9/32 INCH LARGER END SIZE
  • FORGED PROCESS
  • 1/8 INCH HEAD THICKNESS
  • PROTO[R] BRAND
  • NUMBER OF POINTS 12
  • HEAD DIMENSION 11/16 INCH W
  • WEIGHT 0.08 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JSBV0709
Product Name RATCHETING BOX END WRENCH
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
HEXAGONAL WRENCH, FOR 3/8 CAP SCREW & 5/8 SET SCREW. - A 4T15-312 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3125 inch (7.94 mm)
View Details
TSHW Series 1 x 1 1/2 in. Size Double Side Hex Wrench|Master File - TSHW100150 - Kuriyama of America, Inc.
Specs
Drive Size 1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight 1.08 lbs (0.4898 kg)
View Details