Proto® Industrial Tools Box End Wrench JUSN368

Description
18 INCH OVERALL LENGTH 109.141 SMALLER END SIZE IN MM 109.141 LARGER END SIZE IN MM 4-19/64 SMALLER END SIZE - FRACTIONAL 4-19/64 LARGER END SIZE - FRACTIONAL 4.29688 SMALLER END SIZE - DECIMAL 4.29688 LARGER END SIZE - DECIMAL 4-19/64 INCH SMALLER END SIZE 4-19/64 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 6-1/8 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
18 INCH OVERALL LENGTH 109.141 SMALLER END SIZE IN MM 109.141 LARGER END SIZE IN MM 4-19/64 SMALLER END SIZE - FRACTIONAL 4-19/64 LARGER END SIZE - FRACTIONAL 4.29688 SMALLER END SIZE - DECIMAL 4.29688 LARGER END SIZE - DECIMAL 4-19/64 INCH SMALLER END SIZE 4-19/64 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 6-1/8 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - JUSN368 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
JUSN368
Box End Wrench JUSN368
18 INCH OVERALL LENGTH 109.141 SMALLER END SIZE IN MM 109.141 LARGER END SIZE IN MM 4-19/64 SMALLER END SIZE - FRACTIONAL 4-19/64 LARGER END SIZE - FRACTIONAL 4.29688 SMALLER END SIZE - DECIMAL 4.29688 LARGER END SIZE - DECIMAL 4-19/64 INCH SMALLER END SIZE 4-19/64 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 6-1/8 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 18 INCH OVERALL LENGTH
  • 109.141 SMALLER END SIZE IN MM
  • 109.141 LARGER END SIZE IN MM
  • 4-19/64 SMALLER END SIZE - FRACTIONAL
  • 4-19/64 LARGER END SIZE - FRACTIONAL
  • 4.29688 SMALLER END SIZE - DECIMAL
  • 4.29688 LARGER END SIZE - DECIMAL
  • 4-19/64 INCH SMALLER END SIZE
  • 4-19/64 INCH LARGER END SIZE
  • 12 POINT(S)
  • OUTER DIAMETER 6-1/8 INCH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JUSN368
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M4 WRENCH - MD0911MQB020X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0787 inch (2 mm)
View Details
SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details