Proto® Industrial Tools Open End Wrench JKE22

Description
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 5 1/8 INCH OVERALL LENGTH 11/16 SMALLER END SIZE - FRACTIONAL 11/16 INCH SMALLER END SIZE ANGLE STYLE 7/32 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE PROTO[R] BRAND OUTSIDE HEAD WIDTH 1 1/2 INCH WEIGHT 0.13 LB
Datasheet
Description
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 5 1/8 INCH OVERALL LENGTH 11/16 SMALLER END SIZE - FRACTIONAL 11/16 INCH SMALLER END SIZE ANGLE STYLE 7/32 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE PROTO[R] BRAND OUTSIDE HEAD WIDTH 1 1/2 INCH WEIGHT 0.13 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - JKE22 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
JKE22
Open End Wrench JKE22
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 5 1/8 INCH OVERALL LENGTH 11/16 SMALLER END SIZE - FRACTIONAL 11/16 INCH SMALLER END SIZE ANGLE STYLE 7/32 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE PROTO[R] BRAND OUTSIDE HEAD WIDTH 1 1/2 INCH WEIGHT 0.13 LB
  • SINGLE END TYPE
  • ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 5 1/8 INCH OVERALL LENGTH
  • 11/16 SMALLER END SIZE - FRACTIONAL
  • 11/16 INCH SMALLER END SIZE
  • ANGLE STYLE
  • 7/32 INCH HEAD THICKNESS
  • 15 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • OUTSIDE HEAD WIDTH 1 1/2 INCH
  • WEIGHT 0.13 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JKE22
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2 & #2-56 WRENCH - MD0911MQB009X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8900 mm)
View Details
TSHW Series 1 x 1 1/2 in. Size Double Side Hex Wrench|Master File - TSHW100150 - Kuriyama of America, Inc.
Specs
Drive Size 1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight 1.08 lbs (0.4898 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details