Proto® Industrial Tools Box End Wrench JHD055M

Description
279 MM OVERALL LENGTH 55 SMALLER END SIZE IN MM 55 LARGER END SIZE IN MM 55 MM SMALLER END SIZE 55 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER 91 MM LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
279 MM OVERALL LENGTH 55 SMALLER END SIZE IN MM 55 LARGER END SIZE IN MM 55 MM SMALLER END SIZE 55 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER 91 MM LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - JHD055M - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
JHD055M
Box End Wrench JHD055M
279 MM OVERALL LENGTH 55 SMALLER END SIZE IN MM 55 LARGER END SIZE IN MM 55 MM SMALLER END SIZE 55 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER 91 MM LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 279 MM OVERALL LENGTH
  • 55 SMALLER END SIZE IN MM
  • 55 LARGER END SIZE IN MM
  • 55 MM SMALLER END SIZE
  • 55 MM LARGER END SIZE
  • 12 POINT(S)
  • OUTER DIAMETER 91 MM
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JHD055M
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M3 WRENCH - MD0911MQB015X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0591 inch (1.5 mm)
View Details
4 in. Size Spanner Wrench|Master File - SW400 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 4 inch (102 mm)
Wrench Weight 1.3 lbs (0.5896 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details