Proto® Industrial Tools Open End Wrench JKE24

Description
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 6 1/8 INCH OVERALL LENGTH 3/4 SMALLER END SIZE - FRACTIONAL 3/4 INCH SMALLER END SIZE ANGLE STYLE 9/32 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE PROTO[R] BRAND OUTSIDE HEAD WIDTH 1 23/32 INCH WEIGHT 0.19 LB
Datasheet
Description
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 6 1/8 INCH OVERALL LENGTH 3/4 SMALLER END SIZE - FRACTIONAL 3/4 INCH SMALLER END SIZE ANGLE STYLE 9/32 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE PROTO[R] BRAND OUTSIDE HEAD WIDTH 1 23/32 INCH WEIGHT 0.19 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - JKE24 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
JKE24
Open End Wrench JKE24
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 6 1/8 INCH OVERALL LENGTH 3/4 SMALLER END SIZE - FRACTIONAL 3/4 INCH SMALLER END SIZE ANGLE STYLE 9/32 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE PROTO[R] BRAND OUTSIDE HEAD WIDTH 1 23/32 INCH WEIGHT 0.19 LB
  • SINGLE END TYPE
  • ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 6 1/8 INCH OVERALL LENGTH
  • 3/4 SMALLER END SIZE - FRACTIONAL
  • 3/4 INCH SMALLER END SIZE
  • ANGLE STYLE
  • 9/32 INCH HEAD THICKNESS
  • 15 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • OUTSIDE HEAD WIDTH 1 23/32 INCH
  • WEIGHT 0.19 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JKE24
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details
HEXAGONAL WRENCH, FOR #2 & 3 CAP SCREW & #8 SET SCREW. - A 4T15-078 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0781 inch (1.98 mm)
View Details
4-in-1 Ratcheting Box Wrench - 8C - Lowell Corporation
Specs
Type Box; Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 15 inch (381 mm)
View Details