Proto® Industrial Tools Box End Wrench JSN17

Description
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 9 7/8 INCH OVERALL LENGTH 1 1/16 SMALLER END SIZE - FRACTIONAL 1 1/16 INCH SMALLER END SIZE 1 25/32 INCH SMALLER END OUTER DIAMETER STRAIGHT STYLE 5/8 INCH HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND WEIGHT 1.9 LB
Datasheet
Description
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 9 7/8 INCH OVERALL LENGTH 1 1/16 SMALLER END SIZE - FRACTIONAL 1 1/16 INCH SMALLER END SIZE 1 25/32 INCH SMALLER END OUTER DIAMETER STRAIGHT STYLE 5/8 INCH HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND WEIGHT 1.9 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - JSN17 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
JSN17
Box End Wrench JSN17
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 9 7/8 INCH OVERALL LENGTH 1 1/16 SMALLER END SIZE - FRACTIONAL 1 1/16 INCH SMALLER END SIZE 1 25/32 INCH SMALLER END OUTER DIAMETER STRAIGHT STYLE 5/8 INCH HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND WEIGHT 1.9 LB
  • SINGLE END TYPE
  • ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 9 7/8 INCH OVERALL LENGTH
  • 1 1/16 SMALLER END SIZE - FRACTIONAL
  • 1 1/16 INCH SMALLER END SIZE
  • 1 25/32 INCH SMALLER END OUTER DIAMETER
  • STRAIGHT STYLE
  • 5/8 INCH HEAD THICKNESS
  • 12 POINT(S)
  • PROTO[R] BRAND
  • WEIGHT 1.9 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JSN17
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 3/8 CAP SCREW & 5/8 SET SCREW. - A 4T15-312 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3125 inch (7.94 mm)
View Details
2 1/2 in. Size Spanner Wrench|Master File - SW250 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 0.6800 lbs (0.3084 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details