Proto® Industrial Tools Box End Wrench JUSN334

Description
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 1 1/8 INCH OVERALL LENGTH 2 1/8 SMALLER END SIZE - FRACTIONAL 2 1/8 INCH SMALLER END SIZE 3 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 1 5/16 INCH HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND WEIGHT 4.74 LB OFFSET HEIGHT 1 1/8 INCH
Datasheet
Description
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 1 1/8 INCH OVERALL LENGTH 2 1/8 SMALLER END SIZE - FRACTIONAL 2 1/8 INCH SMALLER END SIZE 3 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 1 5/16 INCH HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND WEIGHT 4.74 LB OFFSET HEIGHT 1 1/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - JUSN334 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
JUSN334
Box End Wrench JUSN334
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 1 1/8 INCH OVERALL LENGTH 2 1/8 SMALLER END SIZE - FRACTIONAL 2 1/8 INCH SMALLER END SIZE 3 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 1 5/16 INCH HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND WEIGHT 4.74 LB OFFSET HEIGHT 1 1/8 INCH
  • SINGLE END TYPE
  • ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 1 1/8 INCH OVERALL LENGTH
  • 2 1/8 SMALLER END SIZE - FRACTIONAL
  • 2 1/8 INCH SMALLER END SIZE
  • 3 INCH SMALLER END OUTER DIAMETER
  • ANGLE STYLE
  • 1 5/16 INCH HEAD THICKNESS
  • 12 POINT(S)
  • PROTO[R] BRAND
  • WEIGHT 4.74 LB
  • OFFSET HEIGHT 1 1/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JUSN334
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
4 in. Size Spanner Wrench|Master File - SW400 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 4 inch (102 mm)
Wrench Weight 1.3 lbs (0.5896 kg)
View Details