Proto® Industrial Tools Open End Wrench JKE40

Description
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 10 INCH OVERALL LENGTH 1 1/4 SMALLER END SIZE - FRACTIONAL 1 1/4 INCH SMALLER END SIZE ANGLE STYLE 13/32 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE PROTO[R] BRAND OUTSIDE HEAD WIDTH 2 23/32 INCH WEIGHT 1.12 LB
Datasheet
Description
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 10 INCH OVERALL LENGTH 1 1/4 SMALLER END SIZE - FRACTIONAL 1 1/4 INCH SMALLER END SIZE ANGLE STYLE 13/32 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE PROTO[R] BRAND OUTSIDE HEAD WIDTH 2 23/32 INCH WEIGHT 1.12 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - JKE40 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
JKE40
Open End Wrench JKE40
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 10 INCH OVERALL LENGTH 1 1/4 SMALLER END SIZE - FRACTIONAL 1 1/4 INCH SMALLER END SIZE ANGLE STYLE 13/32 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE PROTO[R] BRAND OUTSIDE HEAD WIDTH 2 23/32 INCH WEIGHT 1.12 LB
  • SINGLE END TYPE
  • ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 10 INCH OVERALL LENGTH
  • 1 1/4 SMALLER END SIZE - FRACTIONAL
  • 1 1/4 INCH SMALLER END SIZE
  • ANGLE STYLE
  • 13/32 INCH HEAD THICKNESS
  • 15 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • OUTSIDE HEAD WIDTH 2 23/32 INCH
  • WEIGHT 1.12 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JKE40
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Socket Wrench - Model 51 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 13 inch (330 mm)
View Details