Proto® Industrial Tools Open End Wrench JKE19

Description
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 4 1/2 INCH OVERALL LENGTH 19/32 SMALLER END SIZE - FRACTIONAL 19/32 INCH SMALLER END SIZE ANGLE STYLE 7/32 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE PROTO[R] BRAND OUTSIDE HEAD WIDTH 1 9/32 INCH WEIGHT 0.11 LB
Datasheet
Description
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 4 1/2 INCH OVERALL LENGTH 19/32 SMALLER END SIZE - FRACTIONAL 19/32 INCH SMALLER END SIZE ANGLE STYLE 7/32 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE PROTO[R] BRAND OUTSIDE HEAD WIDTH 1 9/32 INCH WEIGHT 0.11 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - JKE19 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
JKE19
Open End Wrench JKE19
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 4 1/2 INCH OVERALL LENGTH 19/32 SMALLER END SIZE - FRACTIONAL 19/32 INCH SMALLER END SIZE ANGLE STYLE 7/32 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE PROTO[R] BRAND OUTSIDE HEAD WIDTH 1 9/32 INCH WEIGHT 0.11 LB
  • SINGLE END TYPE
  • ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 4 1/2 INCH OVERALL LENGTH
  • 19/32 SMALLER END SIZE - FRACTIONAL
  • 19/32 INCH SMALLER END SIZE
  • ANGLE STYLE
  • 7/32 INCH HEAD THICKNESS
  • 15 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • OUTSIDE HEAD WIDTH 1 9/32 INCH
  • WEIGHT 0.11 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JKE19
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 1/4 CAP SCREW & 3/8 SET SCREW. - A 4T15-188 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1875 inch (4.76 mm)
View Details
2 1/2 in. Size Spanner Wrench|Master File - SW250 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 0.6800 lbs (0.3084 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details