Proto® Industrial Tools Box End Wrench JUSN360

Description
17-3/8 INCH OVERALL LENGTH 96.0437 SMALLER END SIZE IN MM 96.0437 LARGER END SIZE IN MM 3-25/32 SMALLER END SIZE - FRACTIONAL 3-25/32 LARGER END SIZE - FRACTIONAL 3.78125 SMALLER END SIZE - DECIMAL 3.78125 LARGER END SIZE - DECIMAL 3-25/32 INCH SMALLER END SIZE 3-25/32 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 5-1/2 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
17-3/8 INCH OVERALL LENGTH 96.0437 SMALLER END SIZE IN MM 96.0437 LARGER END SIZE IN MM 3-25/32 SMALLER END SIZE - FRACTIONAL 3-25/32 LARGER END SIZE - FRACTIONAL 3.78125 SMALLER END SIZE - DECIMAL 3.78125 LARGER END SIZE - DECIMAL 3-25/32 INCH SMALLER END SIZE 3-25/32 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 5-1/2 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - JUSN360 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
JUSN360
Box End Wrench JUSN360
17-3/8 INCH OVERALL LENGTH 96.0437 SMALLER END SIZE IN MM 96.0437 LARGER END SIZE IN MM 3-25/32 SMALLER END SIZE - FRACTIONAL 3-25/32 LARGER END SIZE - FRACTIONAL 3.78125 SMALLER END SIZE - DECIMAL 3.78125 LARGER END SIZE - DECIMAL 3-25/32 INCH SMALLER END SIZE 3-25/32 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 5-1/2 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 17-3/8 INCH OVERALL LENGTH
  • 96.0437 SMALLER END SIZE IN MM
  • 96.0437 LARGER END SIZE IN MM
  • 3-25/32 SMALLER END SIZE - FRACTIONAL
  • 3-25/32 LARGER END SIZE - FRACTIONAL
  • 3.78125 SMALLER END SIZE - DECIMAL
  • 3.78125 LARGER END SIZE - DECIMAL
  • 3-25/32 INCH SMALLER END SIZE
  • 3-25/32 INCH LARGER END SIZE
  • 12 POINT(S)
  • OUTER DIAMETER 5-1/2 INCH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JUSN360
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR N/A CAP SCREW & 1/4 SET SCREW. - A 4T15-125 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1250 inch (3.17 mm)
View Details
4 in. Size Spanner Wrench|Master File - SW400 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 4 inch (102 mm)
Wrench Weight 1.3 lbs (0.5896 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details