Proto® Industrial Tools Box End Wrench JUSN362

Description
18 INCH OVERALL LENGTH 99.2188 SMALLER END SIZE IN MM 99.2188 LARGER END SIZE IN MM 3-29/32 SMALLER END SIZE - FRACTIONAL 3-29/32 LARGER END SIZE - FRACTIONAL 3.90625 SMALLER END SIZE - DECIMAL 3.90625 LARGER END SIZE - DECIMAL 3-29/32 INCH SMALLER END SIZE 3-29/32 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 5-1/2 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
18 INCH OVERALL LENGTH 99.2188 SMALLER END SIZE IN MM 99.2188 LARGER END SIZE IN MM 3-29/32 SMALLER END SIZE - FRACTIONAL 3-29/32 LARGER END SIZE - FRACTIONAL 3.90625 SMALLER END SIZE - DECIMAL 3.90625 LARGER END SIZE - DECIMAL 3-29/32 INCH SMALLER END SIZE 3-29/32 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 5-1/2 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - JUSN362 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
JUSN362
Box End Wrench JUSN362
18 INCH OVERALL LENGTH 99.2188 SMALLER END SIZE IN MM 99.2188 LARGER END SIZE IN MM 3-29/32 SMALLER END SIZE - FRACTIONAL 3-29/32 LARGER END SIZE - FRACTIONAL 3.90625 SMALLER END SIZE - DECIMAL 3.90625 LARGER END SIZE - DECIMAL 3-29/32 INCH SMALLER END SIZE 3-29/32 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 5-1/2 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 18 INCH OVERALL LENGTH
  • 99.2188 SMALLER END SIZE IN MM
  • 99.2188 LARGER END SIZE IN MM
  • 3-29/32 SMALLER END SIZE - FRACTIONAL
  • 3-29/32 LARGER END SIZE - FRACTIONAL
  • 3.90625 SMALLER END SIZE - DECIMAL
  • 3.90625 LARGER END SIZE - DECIMAL
  • 3-29/32 INCH SMALLER END SIZE
  • 3-29/32 INCH LARGER END SIZE
  • 12 POINT(S)
  • OUTER DIAMETER 5-1/2 INCH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JUSN362
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 5/16 CAP SCREW & 1/2 SET SCREW. - A 4T15-250 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2500 inch (6.35 mm)
View Details
SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details