Proto® Industrial Tools Box End Wrench JHD105M

Description
457 MM OVERALL LENGTH 105 SMALLER END SIZE IN MM 105 LARGER END SIZE IN MM 105 MM SMALLER END SIZE 105 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER 152 MM LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
457 MM OVERALL LENGTH 105 SMALLER END SIZE IN MM 105 LARGER END SIZE IN MM 105 MM SMALLER END SIZE 105 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER 152 MM LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - JHD105M - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
JHD105M
Box End Wrench JHD105M
457 MM OVERALL LENGTH 105 SMALLER END SIZE IN MM 105 LARGER END SIZE IN MM 105 MM SMALLER END SIZE 105 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER 152 MM LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 457 MM OVERALL LENGTH
  • 105 SMALLER END SIZE IN MM
  • 105 LARGER END SIZE IN MM
  • 105 MM SMALLER END SIZE
  • 105 MM LARGER END SIZE
  • 12 POINT(S)
  • OUTER DIAMETER 152 MM
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JHD105M
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Triple Dual End Distribution Linemans Wrench - 23-30109-9900 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 9.25 inch (235 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
HEXAGONAL WRENCH, FOR #8 CAP SCREW . - A 4T15-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1406 inch (3.57 mm)
View Details