Proto® Industrial Tools Open End Wrench JKE14

Description
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 4 INCH OVERALL LENGTH 7/16 SMALLER END SIZE - FRACTIONAL 7/16 INCH SMALLER END SIZE ANGLE STYLE 7/32 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE PROTO[R] BRAND OUTSIDE HEAD WIDTH 1 INCH WEIGHT 0.05 LB
Datasheet
Description
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 4 INCH OVERALL LENGTH 7/16 SMALLER END SIZE - FRACTIONAL 7/16 INCH SMALLER END SIZE ANGLE STYLE 7/32 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE PROTO[R] BRAND OUTSIDE HEAD WIDTH 1 INCH WEIGHT 0.05 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - JKE14 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
JKE14
Open End Wrench JKE14
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 4 INCH OVERALL LENGTH 7/16 SMALLER END SIZE - FRACTIONAL 7/16 INCH SMALLER END SIZE ANGLE STYLE 7/32 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE PROTO[R] BRAND OUTSIDE HEAD WIDTH 1 INCH WEIGHT 0.05 LB
  • SINGLE END TYPE
  • ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 4 INCH OVERALL LENGTH
  • 7/16 SMALLER END SIZE - FRACTIONAL
  • 7/16 INCH SMALLER END SIZE
  • ANGLE STYLE
  • 7/32 INCH HEAD THICKNESS
  • 15 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • OUTSIDE HEAD WIDTH 1 INCH
  • WEIGHT 0.05 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JKE14
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details