Proto® Industrial Tools STRAP WRENCH JFF120

Description
STEEL MATERIAL 4 13/64 INCH OVERALL LENGTH 3 1/8 INCH MIN. CAPACITY 4 3/4 INCH MAX. CAPACITY 3 1/8 MIN. CAPACITY - FRACTIONAL 4 3/4 MAX. CAPACITY - FRACTIONAL PROTO[R] BRAND INCLUDES 1/2 INCH DRIVE ADAPTER WIDTH 3 29/32 INCH HEIGHT 3 19/64 INCH WEIGHT 1.51 LB
Datasheet
Description
STEEL MATERIAL 4 13/64 INCH OVERALL LENGTH 3 1/8 INCH MIN. CAPACITY 4 3/4 INCH MAX. CAPACITY 3 1/8 MIN. CAPACITY - FRACTIONAL 4 3/4 MAX. CAPACITY - FRACTIONAL PROTO[R] BRAND INCLUDES 1/2 INCH DRIVE ADAPTER WIDTH 3 29/32 INCH HEIGHT 3 19/64 INCH WEIGHT 1.51 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STRAP WRENCH - JFF120 - Proto® Industrial Tools
New Britain, CT, USA
STRAP WRENCH
JFF120
STRAP WRENCH JFF120
STEEL MATERIAL 4 13/64 INCH OVERALL LENGTH 3 1/8 INCH MIN. CAPACITY 4 3/4 INCH MAX. CAPACITY 3 1/8 MIN. CAPACITY - FRACTIONAL 4 3/4 MAX. CAPACITY - FRACTIONAL PROTO[R] BRAND INCLUDES 1/2 INCH DRIVE ADAPTER WIDTH 3 29/32 INCH HEIGHT 3 19/64 INCH WEIGHT 1.51 LB
  • STEEL MATERIAL
  • 4 13/64 INCH OVERALL LENGTH
  • 3 1/8 INCH MIN. CAPACITY
  • 4 3/4 INCH MAX. CAPACITY
  • 3 1/8 MIN. CAPACITY - FRACTIONAL
  • 4 3/4 MAX. CAPACITY - FRACTIONAL
  • PROTO[R] BRAND
  • INCLUDES 1/2 INCH DRIVE ADAPTER
  • WIDTH 3 29/32 INCH
  • HEIGHT 3 19/64 INCH
  • WEIGHT 1.51 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JFF120
Product Name STRAP WRENCH
Type Strap
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 1/4 CAP SCREW & 3/8 SET SCREW. - A 4T15-188 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1875 inch (4.76 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details