Proto® Industrial Tools Box End Wrench JUSN322

Description
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 11/16 INCH OVERALL LENGTH 1 3/8 SMALLER END SIZE - FRACTIONAL 1 3/8 INCH SMALLER END SIZE 2 3/8 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 7/8 INCH HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND WEIGHT 2 LB OFFSET HEIGHT 11/16 INCH
Datasheet
Description
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 11/16 INCH OVERALL LENGTH 1 3/8 SMALLER END SIZE - FRACTIONAL 1 3/8 INCH SMALLER END SIZE 2 3/8 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 7/8 INCH HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND WEIGHT 2 LB OFFSET HEIGHT 11/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - JUSN322 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
JUSN322
Box End Wrench JUSN322
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 11/16 INCH OVERALL LENGTH 1 3/8 SMALLER END SIZE - FRACTIONAL 1 3/8 INCH SMALLER END SIZE 2 3/8 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 7/8 INCH HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND WEIGHT 2 LB OFFSET HEIGHT 11/16 INCH
  • SINGLE END TYPE
  • ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 11/16 INCH OVERALL LENGTH
  • 1 3/8 SMALLER END SIZE - FRACTIONAL
  • 1 3/8 INCH SMALLER END SIZE
  • 2 3/8 INCH SMALLER END OUTER DIAMETER
  • ANGLE STYLE
  • 7/8 INCH HEAD THICKNESS
  • 12 POINT(S)
  • PROTO[R] BRAND
  • WEIGHT 2 LB
  • OFFSET HEIGHT 11/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JUSN322
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Valve Wheel Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Specialty/Other; Valve Wheel Wrench
Wrench Length 8 to 30 inch (203 to 762 mm)
Wrench Weight 0.2500 to 11 lbs (0.1134 to 4.99 kg)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details