Proto® Industrial Tools Box End Wrench JUSN341

Description
14-1/2 INCH OVERALL LENGTH 65.4844 SMALLER END SIZE IN MM 65.4844 LARGER END SIZE IN MM 2-37/64 SMALLER END SIZE - FRACTIONAL 2-37/64 LARGER END SIZE - FRACTIONAL 2.57812 SMALLER END SIZE - DECIMAL 2.57812 LARGER END SIZE - DECIMAL 2-37/64 INCH SMALLER END SIZE 2-37/64 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 4-1/8 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
14-1/2 INCH OVERALL LENGTH 65.4844 SMALLER END SIZE IN MM 65.4844 LARGER END SIZE IN MM 2-37/64 SMALLER END SIZE - FRACTIONAL 2-37/64 LARGER END SIZE - FRACTIONAL 2.57812 SMALLER END SIZE - DECIMAL 2.57812 LARGER END SIZE - DECIMAL 2-37/64 INCH SMALLER END SIZE 2-37/64 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 4-1/8 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - JUSN341 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
JUSN341
Box End Wrench JUSN341
14-1/2 INCH OVERALL LENGTH 65.4844 SMALLER END SIZE IN MM 65.4844 LARGER END SIZE IN MM 2-37/64 SMALLER END SIZE - FRACTIONAL 2-37/64 LARGER END SIZE - FRACTIONAL 2.57812 SMALLER END SIZE - DECIMAL 2.57812 LARGER END SIZE - DECIMAL 2-37/64 INCH SMALLER END SIZE 2-37/64 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 4-1/8 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 14-1/2 INCH OVERALL LENGTH
  • 65.4844 SMALLER END SIZE IN MM
  • 65.4844 LARGER END SIZE IN MM
  • 2-37/64 SMALLER END SIZE - FRACTIONAL
  • 2-37/64 LARGER END SIZE - FRACTIONAL
  • 2.57812 SMALLER END SIZE - DECIMAL
  • 2.57812 LARGER END SIZE - DECIMAL
  • 2-37/64 INCH SMALLER END SIZE
  • 2-37/64 INCH LARGER END SIZE
  • 12 POINT(S)
  • OUTER DIAMETER 4-1/8 INCH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JUSN341
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2.5 & #4-40 WRENCH - MD0911MQB013X04 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details