Proto® Industrial Tools Open End Wrench JKE26

Description
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 6 5/8 INCH OVERALL LENGTH 13/16 SMALLER END SIZE - FRACTIONAL 13/16 INCH SMALLER END SIZE ANGLE STYLE 9/32 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE PROTO[R] BRAND OUTSIDE HEAD WIDTH 2 INCH WEIGHT 0.28 LB
Datasheet
Description
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 6 5/8 INCH OVERALL LENGTH 13/16 SMALLER END SIZE - FRACTIONAL 13/16 INCH SMALLER END SIZE ANGLE STYLE 9/32 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE PROTO[R] BRAND OUTSIDE HEAD WIDTH 2 INCH WEIGHT 0.28 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - JKE26 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
JKE26
Open End Wrench JKE26
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 6 5/8 INCH OVERALL LENGTH 13/16 SMALLER END SIZE - FRACTIONAL 13/16 INCH SMALLER END SIZE ANGLE STYLE 9/32 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE PROTO[R] BRAND OUTSIDE HEAD WIDTH 2 INCH WEIGHT 0.28 LB
  • SINGLE END TYPE
  • ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 6 5/8 INCH OVERALL LENGTH
  • 13/16 SMALLER END SIZE - FRACTIONAL
  • 13/16 INCH SMALLER END SIZE
  • ANGLE STYLE
  • 9/32 INCH HEAD THICKNESS
  • 15 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • OUTSIDE HEAD WIDTH 2 INCH
  • WEIGHT 0.28 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JKE26
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M10 WRENCH - MD0911MQB050X08 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1969 inch (5 mm)
View Details
SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details