Proto® Industrial Tools RATCHETING BOX END WRENCH JSBV2630

Description
DOUBLE END, OFFSET, REVERSIBLE TYPE ALLOY STEEL MATERIAL BLACK CHROME FINISH 10 1/4 INCH OVERALL LENGTH 13/16 SMALLER END SIZE - FRACTIONAL 15/16 LARGER END SIZE - FRACTIONAL 13/16 INCH SMALLER END SIZE 15/16 INCH LARGER END SIZE FORGED PROCESS 1/4 INCH HEAD THICKNESS PROTO[R] BRAND NUMBER OF POINTS 12 HEAD DIMENSION 1 13/16 INCH W WEIGHT 0.84 LB
Datasheet
Description
DOUBLE END, OFFSET, REVERSIBLE TYPE ALLOY STEEL MATERIAL BLACK CHROME FINISH 10 1/4 INCH OVERALL LENGTH 13/16 SMALLER END SIZE - FRACTIONAL 15/16 LARGER END SIZE - FRACTIONAL 13/16 INCH SMALLER END SIZE 15/16 INCH LARGER END SIZE FORGED PROCESS 1/4 INCH HEAD THICKNESS PROTO[R] BRAND NUMBER OF POINTS 12 HEAD DIMENSION 1 13/16 INCH W WEIGHT 0.84 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RATCHETING BOX END WRENCH - JSBV2630 - Proto® Industrial Tools
New Britain, CT, USA
RATCHETING BOX END WRENCH
JSBV2630
RATCHETING BOX END WRENCH JSBV2630
DOUBLE END, OFFSET, REVERSIBLE TYPE ALLOY STEEL MATERIAL BLACK CHROME FINISH 10 1/4 INCH OVERALL LENGTH 13/16 SMALLER END SIZE - FRACTIONAL 15/16 LARGER END SIZE - FRACTIONAL 13/16 INCH SMALLER END SIZE 15/16 INCH LARGER END SIZE FORGED PROCESS 1/4 INCH HEAD THICKNESS PROTO[R] BRAND NUMBER OF POINTS 12 HEAD DIMENSION 1 13/16 INCH W WEIGHT 0.84 LB
  • DOUBLE END, OFFSET, REVERSIBLE TYPE
  • ALLOY STEEL MATERIAL
  • BLACK CHROME FINISH
  • 10 1/4 INCH OVERALL LENGTH
  • 13/16 SMALLER END SIZE - FRACTIONAL
  • 15/16 LARGER END SIZE - FRACTIONAL
  • 13/16 INCH SMALLER END SIZE
  • 15/16 INCH LARGER END SIZE
  • FORGED PROCESS
  • 1/4 INCH HEAD THICKNESS
  • PROTO[R] BRAND
  • NUMBER OF POINTS 12
  • HEAD DIMENSION 1 13/16 INCH W
  • WEIGHT 0.84 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JSBV2630
Product Name RATCHETING BOX END WRENCH
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details