Proto® Industrial Tools WRENCH SET JSCV-9S

Description
COMBINATION REVERSIBLE RATCHETING TYPE ALLOY STEEL MATERIAL BLACK CHROME FINISH 9 PIECE(S) 1.9 LB WEIGHT TOOL ROLL PACKAGING TYPE (1) 9/32 INCH, (1) 5/16 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH, (1) 11/16 INCH, (1) 3/4 INCH SET CONTENT PROTO[R] BRAND 15 DEG ANGLED OFFSET BOX END WITH ANTI SLIP DESIGN OPEN END
Datasheet
Description
COMBINATION REVERSIBLE RATCHETING TYPE ALLOY STEEL MATERIAL BLACK CHROME FINISH 9 PIECE(S) 1.9 LB WEIGHT TOOL ROLL PACKAGING TYPE (1) 9/32 INCH, (1) 5/16 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH, (1) 11/16 INCH, (1) 3/4 INCH SET CONTENT PROTO[R] BRAND 15 DEG ANGLED OFFSET BOX END WITH ANTI SLIP DESIGN OPEN END
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WRENCH SET - JSCV-9S - Proto® Industrial Tools
New Britain, CT, USA
WRENCH SET
JSCV-9S
WRENCH SET JSCV-9S
COMBINATION REVERSIBLE RATCHETING TYPE ALLOY STEEL MATERIAL BLACK CHROME FINISH 9 PIECE(S) 1.9 LB WEIGHT TOOL ROLL PACKAGING TYPE (1) 9/32 INCH, (1) 5/16 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH, (1) 11/16 INCH, (1) 3/4 INCH SET CONTENT PROTO[R] BRAND 15 DEG ANGLED OFFSET BOX END WITH ANTI SLIP DESIGN OPEN END
  • COMBINATION REVERSIBLE RATCHETING TYPE
  • ALLOY STEEL MATERIAL
  • BLACK CHROME FINISH
  • 9 PIECE(S)
  • 1.9 LB WEIGHT
  • TOOL ROLL PACKAGING TYPE
  • (1) 9/32 INCH, (1) 5/16 INCH, (1) 3/8 INCH, (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH, (1) 11/16 INCH, (1) 3/4 INCH SET CONTENT
  • PROTO[R] BRAND
  • 15 DEG ANGLED OFFSET BOX END
  • WITH ANTI SLIP DESIGN OPEN END
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JSCV-9S
Product Name WRENCH SET
Type Specialty/Other; WRENCH SET
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #1 CAP SCREW & #5 & 6 SET SCREW. - A 4T15-062 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0625 inch (1.59 mm)
View Details
SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details