Proto® Industrial Tools Open End Wrench JKE34

Description
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 8 1/2 INCH OVERALL LENGTH 1 1/16 SMALLER END SIZE - FRACTIONAL 1 1/16 INCH SMALLER END SIZE ANGLE STYLE 9/32 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE PROTO[R] BRAND OUTSIDE HEAD WIDTH 2 13/32 INCH WEIGHT 0.66 LB
Datasheet
Description
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 8 1/2 INCH OVERALL LENGTH 1 1/16 SMALLER END SIZE - FRACTIONAL 1 1/16 INCH SMALLER END SIZE ANGLE STYLE 9/32 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE PROTO[R] BRAND OUTSIDE HEAD WIDTH 2 13/32 INCH WEIGHT 0.66 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - JKE34 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
JKE34
Open End Wrench JKE34
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 8 1/2 INCH OVERALL LENGTH 1 1/16 SMALLER END SIZE - FRACTIONAL 1 1/16 INCH SMALLER END SIZE ANGLE STYLE 9/32 INCH HEAD THICKNESS 15 DEG OFFSET ANGLE PROTO[R] BRAND OUTSIDE HEAD WIDTH 2 13/32 INCH WEIGHT 0.66 LB
  • SINGLE END TYPE
  • ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 8 1/2 INCH OVERALL LENGTH
  • 1 1/16 SMALLER END SIZE - FRACTIONAL
  • 1 1/16 INCH SMALLER END SIZE
  • ANGLE STYLE
  • 9/32 INCH HEAD THICKNESS
  • 15 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • OUTSIDE HEAD WIDTH 2 13/32 INCH
  • WEIGHT 0.66 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JKE34
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #2 & 3 CAP SCREW & #8 SET SCREW. - A 4T15-078 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0781 inch (1.98 mm)
View Details
1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details