Proto® Industrial Tools Box End Wrench JUSN374

Description
19-3/4 INCH OVERALL LENGTH 118.666 SMALLER END SIZE IN MM 118.666 LARGER END SIZE IN MM 4-43/64 SMALLER END SIZE - FRACTIONAL 4-43/64 LARGER END SIZE - FRACTIONAL 4.67188 SMALLER END SIZE - DECIMAL 4.67188 LARGER END SIZE - DECIMAL 4-43/64 INCH SMALLER END SIZE 4-43/64 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 6-5/8 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
19-3/4 INCH OVERALL LENGTH 118.666 SMALLER END SIZE IN MM 118.666 LARGER END SIZE IN MM 4-43/64 SMALLER END SIZE - FRACTIONAL 4-43/64 LARGER END SIZE - FRACTIONAL 4.67188 SMALLER END SIZE - DECIMAL 4.67188 LARGER END SIZE - DECIMAL 4-43/64 INCH SMALLER END SIZE 4-43/64 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 6-5/8 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - JUSN374 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
JUSN374
Box End Wrench JUSN374
19-3/4 INCH OVERALL LENGTH 118.666 SMALLER END SIZE IN MM 118.666 LARGER END SIZE IN MM 4-43/64 SMALLER END SIZE - FRACTIONAL 4-43/64 LARGER END SIZE - FRACTIONAL 4.67188 SMALLER END SIZE - DECIMAL 4.67188 LARGER END SIZE - DECIMAL 4-43/64 INCH SMALLER END SIZE 4-43/64 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 6-5/8 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 19-3/4 INCH OVERALL LENGTH
  • 118.666 SMALLER END SIZE IN MM
  • 118.666 LARGER END SIZE IN MM
  • 4-43/64 SMALLER END SIZE - FRACTIONAL
  • 4-43/64 LARGER END SIZE - FRACTIONAL
  • 4.67188 SMALLER END SIZE - DECIMAL
  • 4.67188 LARGER END SIZE - DECIMAL
  • 4-43/64 INCH SMALLER END SIZE
  • 4-43/64 INCH LARGER END SIZE
  • 12 POINT(S)
  • OUTER DIAMETER 6-5/8 INCH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JUSN374
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Quick Release Socket Wrench - Model 51QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 12 inch (305 mm)
View Details