Proto® Industrial Tools RATCHETING BOX END WRENCH JSBV1618

Description
DOUBLE END, OFFSET, REVERSIBLE TYPE ALLOY STEEL MATERIAL BLACK CHROME FINISH 7 1/16 INCH OVERALL LENGTH 1/2 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL 1/2 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE FORGED PROCESS 3/16 INCH HEAD THICKNESS PROTO[R] BRAND NUMBER OF POINTS 12 HEAD DIMENSION 1 INCH W WEIGHT 0.23 LB
Datasheet
Description
DOUBLE END, OFFSET, REVERSIBLE TYPE ALLOY STEEL MATERIAL BLACK CHROME FINISH 7 1/16 INCH OVERALL LENGTH 1/2 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL 1/2 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE FORGED PROCESS 3/16 INCH HEAD THICKNESS PROTO[R] BRAND NUMBER OF POINTS 12 HEAD DIMENSION 1 INCH W WEIGHT 0.23 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RATCHETING BOX END WRENCH - JSBV1618 - Proto® Industrial Tools
New Britain, CT, USA
RATCHETING BOX END WRENCH
JSBV1618
RATCHETING BOX END WRENCH JSBV1618
DOUBLE END, OFFSET, REVERSIBLE TYPE ALLOY STEEL MATERIAL BLACK CHROME FINISH 7 1/16 INCH OVERALL LENGTH 1/2 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL 1/2 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE FORGED PROCESS 3/16 INCH HEAD THICKNESS PROTO[R] BRAND NUMBER OF POINTS 12 HEAD DIMENSION 1 INCH W WEIGHT 0.23 LB
  • DOUBLE END, OFFSET, REVERSIBLE TYPE
  • ALLOY STEEL MATERIAL
  • BLACK CHROME FINISH
  • 7 1/16 INCH OVERALL LENGTH
  • 1/2 SMALLER END SIZE - FRACTIONAL
  • 9/16 LARGER END SIZE - FRACTIONAL
  • 1/2 INCH SMALLER END SIZE
  • 9/16 INCH LARGER END SIZE
  • FORGED PROCESS
  • 3/16 INCH HEAD THICKNESS
  • PROTO[R] BRAND
  • NUMBER OF POINTS 12
  • HEAD DIMENSION 1 INCH W
  • WEIGHT 0.23 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JSBV1618
Product Name RATCHETING BOX END WRENCH
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
HEXAGONAL WRENCH, FOR 1/2 CAP SCREW & 3/4 SET SCREW. - A 4T15-375 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3750 inch (9.52 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details