Proto® Industrial Tools Box End Wrench JHD095M

Description
451 MM OVERALL LENGTH 95 SMALLER END SIZE IN MM 95 LARGER END SIZE IN MM 95 MM SMALLER END SIZE 95 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER 140 MM LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
451 MM OVERALL LENGTH 95 SMALLER END SIZE IN MM 95 LARGER END SIZE IN MM 95 MM SMALLER END SIZE 95 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER 140 MM LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - JHD095M - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
JHD095M
Box End Wrench JHD095M
451 MM OVERALL LENGTH 95 SMALLER END SIZE IN MM 95 LARGER END SIZE IN MM 95 MM SMALLER END SIZE 95 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER 140 MM LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 451 MM OVERALL LENGTH
  • 95 SMALLER END SIZE IN MM
  • 95 LARGER END SIZE IN MM
  • 95 MM SMALLER END SIZE
  • 95 MM LARGER END SIZE
  • 12 POINT(S)
  • OUTER DIAMETER 140 MM
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JHD095M
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Socket Wrench - Model 60 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 9.12 inch (232 mm)
Wrench Length 60 inch (1524 mm)
View Details
SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details