Proto® Industrial Tools Box End Wrench JUSN330

Description
10-3/4 INCH OVERALL LENGTH 48.0219 SMALLER END SIZE IN MM 48.0219 LARGER END SIZE IN MM 1-57/64 SMALLER END SIZE - FRACTIONAL 1-57/64 LARGER END SIZE - FRACTIONAL 1.89062 SMALLER END SIZE - DECIMAL 1.89062 LARGER END SIZE - DECIMAL 1-57/64 INCH SMALLER END SIZE 1-57/64 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 3 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
10-3/4 INCH OVERALL LENGTH 48.0219 SMALLER END SIZE IN MM 48.0219 LARGER END SIZE IN MM 1-57/64 SMALLER END SIZE - FRACTIONAL 1-57/64 LARGER END SIZE - FRACTIONAL 1.89062 SMALLER END SIZE - DECIMAL 1.89062 LARGER END SIZE - DECIMAL 1-57/64 INCH SMALLER END SIZE 1-57/64 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 3 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - JUSN330 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
JUSN330
Box End Wrench JUSN330
10-3/4 INCH OVERALL LENGTH 48.0219 SMALLER END SIZE IN MM 48.0219 LARGER END SIZE IN MM 1-57/64 SMALLER END SIZE - FRACTIONAL 1-57/64 LARGER END SIZE - FRACTIONAL 1.89062 SMALLER END SIZE - DECIMAL 1.89062 LARGER END SIZE - DECIMAL 1-57/64 INCH SMALLER END SIZE 1-57/64 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 3 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 10-3/4 INCH OVERALL LENGTH
  • 48.0219 SMALLER END SIZE IN MM
  • 48.0219 LARGER END SIZE IN MM
  • 1-57/64 SMALLER END SIZE - FRACTIONAL
  • 1-57/64 LARGER END SIZE - FRACTIONAL
  • 1.89062 SMALLER END SIZE - DECIMAL
  • 1.89062 LARGER END SIZE - DECIMAL
  • 1-57/64 INCH SMALLER END SIZE
  • 1-57/64 INCH LARGER END SIZE
  • 12 POINT(S)
  • OUTER DIAMETER 3 INCH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JUSN330
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Triple Square Distribution Linemans Wrench - 88901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details