Proto® Industrial Tools PLUMBING SPECIALTY WRENCH JC910A

Description
OFFSET TYPE BLACK OXIDE FINISH 22 13/16 INCH OVERALL LENGTH SPUD WRENCH 1 11/16 INCH WRENCH SIZE PROTO[R] BRAND HEAD THICKNESS 13/16 INCH OUTSIDE HEAD WIDTH 3 5/8 INCH OFFSET HEIGHT 1 5/8 INCH WEIGHT 5.41 LB
Datasheet
Description
OFFSET TYPE BLACK OXIDE FINISH 22 13/16 INCH OVERALL LENGTH SPUD WRENCH 1 11/16 INCH WRENCH SIZE PROTO[R] BRAND HEAD THICKNESS 13/16 INCH OUTSIDE HEAD WIDTH 3 5/8 INCH OFFSET HEIGHT 1 5/8 INCH WEIGHT 5.41 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLUMBING SPECIALTY WRENCH - JC910A - Proto® Industrial Tools
New Britain, CT, USA
PLUMBING SPECIALTY WRENCH
JC910A
PLUMBING SPECIALTY WRENCH JC910A
OFFSET TYPE BLACK OXIDE FINISH 22 13/16 INCH OVERALL LENGTH SPUD WRENCH 1 11/16 INCH WRENCH SIZE PROTO[R] BRAND HEAD THICKNESS 13/16 INCH OUTSIDE HEAD WIDTH 3 5/8 INCH OFFSET HEIGHT 1 5/8 INCH WEIGHT 5.41 LB
  • OFFSET TYPE
  • BLACK OXIDE FINISH
  • 22 13/16 INCH OVERALL LENGTH
  • SPUD WRENCH
  • 1 11/16 INCH WRENCH SIZE
  • PROTO[R] BRAND
  • HEAD THICKNESS 13/16 INCH
  • OUTSIDE HEAD WIDTH 3 5/8 INCH
  • OFFSET HEIGHT 1 5/8 INCH
  • WEIGHT 5.41 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JC910A
Product Name PLUMBING SPECIALTY WRENCH
Type Specialty/Other; PLUMBING SPECIALTY WRENCH
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Triple Square Distribution Linemans Wrench - 50901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 11 inch (279 mm)
View Details
SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details