Proto® Industrial Tools Box End Wrench JHD046M

Description
257 MM OVERALL LENGTH 46 SMALLER END SIZE IN MM 46 LARGER END SIZE IN MM 46 MM SMALLER END SIZE 46 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER 70 MM LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
257 MM OVERALL LENGTH 46 SMALLER END SIZE IN MM 46 LARGER END SIZE IN MM 46 MM SMALLER END SIZE 46 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER 70 MM LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - JHD046M - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
JHD046M
Box End Wrench JHD046M
257 MM OVERALL LENGTH 46 SMALLER END SIZE IN MM 46 LARGER END SIZE IN MM 46 MM SMALLER END SIZE 46 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER 70 MM LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 257 MM OVERALL LENGTH
  • 46 SMALLER END SIZE IN MM
  • 46 LARGER END SIZE IN MM
  • 46 MM SMALLER END SIZE
  • 46 MM LARGER END SIZE
  • 12 POINT(S)
  • OUTER DIAMETER 70 MM
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JHD046M
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
HEXAGONAL WRENCH, FOR N/A CAP SCREW & 1/4 SET SCREW. - A 4T15-125 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1250 inch (3.17 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details