Proto® Industrial Tools Box End Wrench JHD115M

Description
502 MM OVERALL LENGTH 115 SMALLER END SIZE IN MM 115 LARGER END SIZE IN MM 115 MM SMALLER END SIZE 115 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER 165 MM LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
502 MM OVERALL LENGTH 115 SMALLER END SIZE IN MM 115 LARGER END SIZE IN MM 115 MM SMALLER END SIZE 115 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER 165 MM LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - JHD115M - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
JHD115M
Box End Wrench JHD115M
502 MM OVERALL LENGTH 115 SMALLER END SIZE IN MM 115 LARGER END SIZE IN MM 115 MM SMALLER END SIZE 115 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER 165 MM LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 502 MM OVERALL LENGTH
  • 115 SMALLER END SIZE IN MM
  • 115 LARGER END SIZE IN MM
  • 115 MM SMALLER END SIZE
  • 115 MM LARGER END SIZE
  • 12 POINT(S)
  • OUTER DIAMETER 165 MM
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JHD115M
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #4 & 5 CAP SCREW & #10 SET SCREW. - A 4T15-094 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0938 inch (2.38 mm)
View Details
SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details