Proto® Industrial Tools Open End Wrench JC908

Description
SINGLE END, STRAIGHT TYPE 19-1/2 INCH OVERALL LENGTH 1-1/4 SMALLER END SIZE - FRACTIONAL 1.25 SMALLER END SIZE - DECIMAL 1-1/4 INCH SMALLER END SIZE 13/16 INCH HEAD THICKNESS HARDENED MATERIAL SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
SINGLE END, STRAIGHT TYPE 19-1/2 INCH OVERALL LENGTH 1-1/4 SMALLER END SIZE - FRACTIONAL 1.25 SMALLER END SIZE - DECIMAL 1-1/4 INCH SMALLER END SIZE 13/16 INCH HEAD THICKNESS HARDENED MATERIAL SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - JC908 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
JC908
Open End Wrench JC908
SINGLE END, STRAIGHT TYPE 19-1/2 INCH OVERALL LENGTH 1-1/4 SMALLER END SIZE - FRACTIONAL 1.25 SMALLER END SIZE - DECIMAL 1-1/4 INCH SMALLER END SIZE 13/16 INCH HEAD THICKNESS HARDENED MATERIAL SMALLER END SIZE - DECIMAL - UOM IN
  • SINGLE END, STRAIGHT TYPE
  • 19-1/2 INCH OVERALL LENGTH
  • 1-1/4 SMALLER END SIZE - FRACTIONAL
  • 1.25 SMALLER END SIZE - DECIMAL
  • 1-1/4 INCH SMALLER END SIZE
  • 13/16 INCH HEAD THICKNESS
  • HARDENED MATERIAL
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JC908
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 1/2 CAP SCREW & 3/4 SET SCREW. - A 4T15-375 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3750 inch (9.52 mm)
View Details
SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details