Proto® Industrial Tools Box End Wrench JHD065M

Description
368 MM OVERALL LENGTH 65 SMALLER END SIZE IN MM 65 LARGER END SIZE IN MM 65 MM SMALLER END SIZE 65 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER 105 MM LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
368 MM OVERALL LENGTH 65 SMALLER END SIZE IN MM 65 LARGER END SIZE IN MM 65 MM SMALLER END SIZE 65 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER 105 MM LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - JHD065M - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
JHD065M
Box End Wrench JHD065M
368 MM OVERALL LENGTH 65 SMALLER END SIZE IN MM 65 LARGER END SIZE IN MM 65 MM SMALLER END SIZE 65 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER 105 MM LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 368 MM OVERALL LENGTH
  • 65 SMALLER END SIZE IN MM
  • 65 LARGER END SIZE IN MM
  • 65 MM SMALLER END SIZE
  • 65 MM LARGER END SIZE
  • 12 POINT(S)
  • OUTER DIAMETER 105 MM
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JHD065M
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Socket Wrench - Model 150 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 10 inch (254 mm)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details