Proto® Industrial Tools RATCHETING BOX END WRENCH JSBV2428

Description
DOUBLE END, OFFSET, REVERSIBLE TYPE ALLOY STEEL MATERIAL BLACK CHROME FINISH 9 5/8 INCH OVERALL LENGTH 3/4 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL 3/4 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE FORGED PROCESS 1/4 INCH HEAD THICKNESS PROTO[R] BRAND NUMBER OF POINTS 12 HEAD DIMENSION 1 5/8 INCH W WEIGHT 0.63 LB
Datasheet
Description
DOUBLE END, OFFSET, REVERSIBLE TYPE ALLOY STEEL MATERIAL BLACK CHROME FINISH 9 5/8 INCH OVERALL LENGTH 3/4 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL 3/4 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE FORGED PROCESS 1/4 INCH HEAD THICKNESS PROTO[R] BRAND NUMBER OF POINTS 12 HEAD DIMENSION 1 5/8 INCH W WEIGHT 0.63 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RATCHETING BOX END WRENCH - JSBV2428 - Proto® Industrial Tools
New Britain, CT, USA
RATCHETING BOX END WRENCH
JSBV2428
RATCHETING BOX END WRENCH JSBV2428
DOUBLE END, OFFSET, REVERSIBLE TYPE ALLOY STEEL MATERIAL BLACK CHROME FINISH 9 5/8 INCH OVERALL LENGTH 3/4 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL 3/4 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE FORGED PROCESS 1/4 INCH HEAD THICKNESS PROTO[R] BRAND NUMBER OF POINTS 12 HEAD DIMENSION 1 5/8 INCH W WEIGHT 0.63 LB
  • DOUBLE END, OFFSET, REVERSIBLE TYPE
  • ALLOY STEEL MATERIAL
  • BLACK CHROME FINISH
  • 9 5/8 INCH OVERALL LENGTH
  • 3/4 SMALLER END SIZE - FRACTIONAL
  • 7/8 LARGER END SIZE - FRACTIONAL
  • 3/4 INCH SMALLER END SIZE
  • 7/8 INCH LARGER END SIZE
  • FORGED PROCESS
  • 1/4 INCH HEAD THICKNESS
  • PROTO[R] BRAND
  • NUMBER OF POINTS 12
  • HEAD DIMENSION 1 5/8 INCH W
  • WEIGHT 0.63 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JSBV2428
Product Name RATCHETING BOX END WRENCH
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M8 WRENCH - MD0911MQB040X07 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1575 inch (4 mm)
View Details
1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details