Proto® Industrial Tools Box End Wrench JUSN339

Description
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 1 1/2 INCH OVERALL LENGTH 2 7/16 SMALLER END SIZE - FRACTIONAL 2 7/16 INCH SMALLER END SIZE 4 1/8 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 1 5/8 INCH HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND WEIGHT 8.86 LB OFFSET HEIGHT 1 1/2 INCH
Datasheet
Description
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 1 1/2 INCH OVERALL LENGTH 2 7/16 SMALLER END SIZE - FRACTIONAL 2 7/16 INCH SMALLER END SIZE 4 1/8 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 1 5/8 INCH HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND WEIGHT 8.86 LB OFFSET HEIGHT 1 1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - JUSN339 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
JUSN339
Box End Wrench JUSN339
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 1 1/2 INCH OVERALL LENGTH 2 7/16 SMALLER END SIZE - FRACTIONAL 2 7/16 INCH SMALLER END SIZE 4 1/8 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 1 5/8 INCH HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND WEIGHT 8.86 LB OFFSET HEIGHT 1 1/2 INCH
  • SINGLE END TYPE
  • ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 1 1/2 INCH OVERALL LENGTH
  • 2 7/16 SMALLER END SIZE - FRACTIONAL
  • 2 7/16 INCH SMALLER END SIZE
  • 4 1/8 INCH SMALLER END OUTER DIAMETER
  • ANGLE STYLE
  • 1 5/8 INCH HEAD THICKNESS
  • 12 POINT(S)
  • PROTO[R] BRAND
  • WEIGHT 8.86 LB
  • OFFSET HEIGHT 1 1/2 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JUSN339
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details