Proto® Industrial Tools Box End Wrench JHD085M

Description
441 MM OVERALL LENGTH 85 SMALLER END SIZE IN MM 85 LARGER END SIZE IN MM 85 MM SMALLER END SIZE 85 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER 133 MM LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
441 MM OVERALL LENGTH 85 SMALLER END SIZE IN MM 85 LARGER END SIZE IN MM 85 MM SMALLER END SIZE 85 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER 133 MM LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - JHD085M - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
JHD085M
Box End Wrench JHD085M
441 MM OVERALL LENGTH 85 SMALLER END SIZE IN MM 85 LARGER END SIZE IN MM 85 MM SMALLER END SIZE 85 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER 133 MM LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 441 MM OVERALL LENGTH
  • 85 SMALLER END SIZE IN MM
  • 85 LARGER END SIZE IN MM
  • 85 MM SMALLER END SIZE
  • 85 MM LARGER END SIZE
  • 12 POINT(S)
  • OUTER DIAMETER 133 MM
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JHD085M
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M1.4 & M1.6 WRENCH - MD0911MQB007X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7100 mm)
View Details