Proto® Industrial Tools Box End Wrench JHD100M

Description
457 MM OVERALL LENGTH 100 SMALLER END SIZE IN MM 100 LARGER END SIZE IN MM 1 SMALLER END SIZE - FRACTIONAL 1 LARGER END SIZE - FRACTIONAL 1 SMALLER END SIZE - DECIMAL 1 LARGER END SIZE - DECIMAL 100 MM SMALLER END SIZE 100 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER 152 MM LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
457 MM OVERALL LENGTH 100 SMALLER END SIZE IN MM 100 LARGER END SIZE IN MM 1 SMALLER END SIZE - FRACTIONAL 1 LARGER END SIZE - FRACTIONAL 1 SMALLER END SIZE - DECIMAL 1 LARGER END SIZE - DECIMAL 100 MM SMALLER END SIZE 100 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER 152 MM LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - JHD100M - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
JHD100M
Box End Wrench JHD100M
457 MM OVERALL LENGTH 100 SMALLER END SIZE IN MM 100 LARGER END SIZE IN MM 1 SMALLER END SIZE - FRACTIONAL 1 LARGER END SIZE - FRACTIONAL 1 SMALLER END SIZE - DECIMAL 1 LARGER END SIZE - DECIMAL 100 MM SMALLER END SIZE 100 MM LARGER END SIZE 12 POINT(S) OUTER DIAMETER 152 MM LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 457 MM OVERALL LENGTH
  • 100 SMALLER END SIZE IN MM
  • 100 LARGER END SIZE IN MM
  • 1 SMALLER END SIZE - FRACTIONAL
  • 1 LARGER END SIZE - FRACTIONAL
  • 1 SMALLER END SIZE - DECIMAL
  • 1 LARGER END SIZE - DECIMAL
  • 100 MM SMALLER END SIZE
  • 100 MM LARGER END SIZE
  • 12 POINT(S)
  • OUTER DIAMETER 152 MM
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JHD100M
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 1/2 CAP SCREW & 3/4 SET SCREW. - A 4T15-375 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3750 inch (9.52 mm)
View Details
SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details