Proto® Industrial Tools WRENCH SET JSBV-8S

Description
REVERSIBLE RATCHETING DOUBLE BOX END TYPE ALLOY STEEL MATERIAL BLACK CHROME FINISH 8 PIECE(S) 4.12 LB WEIGHT TOOL ROLL PACKAGING TYPE (1) 7/32 INCH X 9/32 INCH, (1) 1/4 INCH X 5/16 INCH, (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 5/8 INCH X 11/16 INCH, (1) 3/4 INCH X 7/8 INCH, (1) 13/16 INCH X 15/16 INCH, (1) 1 INCH X 1 1/8 INCH SET CONTENT PROTO[R] BRAND
Datasheet
Description
REVERSIBLE RATCHETING DOUBLE BOX END TYPE ALLOY STEEL MATERIAL BLACK CHROME FINISH 8 PIECE(S) 4.12 LB WEIGHT TOOL ROLL PACKAGING TYPE (1) 7/32 INCH X 9/32 INCH, (1) 1/4 INCH X 5/16 INCH, (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 5/8 INCH X 11/16 INCH, (1) 3/4 INCH X 7/8 INCH, (1) 13/16 INCH X 15/16 INCH, (1) 1 INCH X 1 1/8 INCH SET CONTENT PROTO[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WRENCH SET - JSBV-8S - Proto® Industrial Tools
New Britain, CT, USA
WRENCH SET
JSBV-8S
WRENCH SET JSBV-8S
REVERSIBLE RATCHETING DOUBLE BOX END TYPE ALLOY STEEL MATERIAL BLACK CHROME FINISH 8 PIECE(S) 4.12 LB WEIGHT TOOL ROLL PACKAGING TYPE (1) 7/32 INCH X 9/32 INCH, (1) 1/4 INCH X 5/16 INCH, (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 5/8 INCH X 11/16 INCH, (1) 3/4 INCH X 7/8 INCH, (1) 13/16 INCH X 15/16 INCH, (1) 1 INCH X 1 1/8 INCH SET CONTENT PROTO[R] BRAND
  • REVERSIBLE RATCHETING DOUBLE BOX END TYPE
  • ALLOY STEEL MATERIAL
  • BLACK CHROME FINISH
  • 8 PIECE(S)
  • 4.12 LB WEIGHT
  • TOOL ROLL PACKAGING TYPE
  • (1) 7/32 INCH X 9/32 INCH, (1) 1/4 INCH X 5/16 INCH, (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 5/8 INCH X 11/16 INCH, (1) 3/4 INCH X 7/8 INCH, (1) 13/16 INCH X 15/16 INCH, (1) 1 INCH X 1 1/8 INCH SET CONTENT
  • PROTO[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JSBV-8S
Product Name WRENCH SET
Type Specialty/Other; WRENCH SET
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Socket Wrench - Model 150 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 10 inch (254 mm)
View Details
2 1/2 in. Size Spanner Wrench|Master File - SW250 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 0.6800 lbs (0.3084 kg)
View Details