Proto® Industrial Tools Box End Wrench JUSN323

Description
8-3/8 INCH OVERALL LENGTH 36.5125 SMALLER END SIZE IN MM 36.5125 LARGER END SIZE IN MM 1-7/16 SMALLER END SIZE - FRACTIONAL 1-7/16 LARGER END SIZE - FRACTIONAL 1.4375 SMALLER END SIZE - DECIMAL 1.4375 LARGER END SIZE - DECIMAL 1-7/16 INCH SMALLER END SIZE 1-7/16 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 2-3/8 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
8-3/8 INCH OVERALL LENGTH 36.5125 SMALLER END SIZE IN MM 36.5125 LARGER END SIZE IN MM 1-7/16 SMALLER END SIZE - FRACTIONAL 1-7/16 LARGER END SIZE - FRACTIONAL 1.4375 SMALLER END SIZE - DECIMAL 1.4375 LARGER END SIZE - DECIMAL 1-7/16 INCH SMALLER END SIZE 1-7/16 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 2-3/8 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - JUSN323 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
JUSN323
Box End Wrench JUSN323
8-3/8 INCH OVERALL LENGTH 36.5125 SMALLER END SIZE IN MM 36.5125 LARGER END SIZE IN MM 1-7/16 SMALLER END SIZE - FRACTIONAL 1-7/16 LARGER END SIZE - FRACTIONAL 1.4375 SMALLER END SIZE - DECIMAL 1.4375 LARGER END SIZE - DECIMAL 1-7/16 INCH SMALLER END SIZE 1-7/16 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 2-3/8 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 8-3/8 INCH OVERALL LENGTH
  • 36.5125 SMALLER END SIZE IN MM
  • 36.5125 LARGER END SIZE IN MM
  • 1-7/16 SMALLER END SIZE - FRACTIONAL
  • 1-7/16 LARGER END SIZE - FRACTIONAL
  • 1.4375 SMALLER END SIZE - DECIMAL
  • 1.4375 LARGER END SIZE - DECIMAL
  • 1-7/16 INCH SMALLER END SIZE
  • 1-7/16 INCH LARGER END SIZE
  • 12 POINT(S)
  • OUTER DIAMETER 2-3/8 INCH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number JUSN323
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #10 CAP SCREW & 4/16 SET SCREW. - A 4T15-156 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1562 inch (3.97 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details