Samtec Inc. PCB Sockets FHP-06-01-T-S

Description
Samtec FHP-06-01-T-S PCB Socket
Request a Quote Datasheet
Description
Samtec FHP-06-01-T-S PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1801452 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1801452
PCB Sockets 1801452
Samtec FHP-06-01-T-S PCB Socket

Samtec FHP-06-01-T-S PCB Socket

Supplier's Site
PCB Sockets - 1801671 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1801671
PCB Sockets 1801671
Samtec FHP-06-01-T-S PCB Socket

Samtec FHP-06-01-T-S PCB Socket

Supplier's Site
Pin & Socket Connectors - FHP-06-01-T-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
FHP-06-01-T-S
Pin & Socket Connectors FHP-06-01-T-S
.156 Power Eye Skt Strip

.156 Power Eye Skt Strip

Buy Now
Socket, 3.96Mm, Vertical Through-Hole, 6 Position; Connector Systems Samtec - 11P4369 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 3.96Mm, Vertical Through-Hole, 6 Position; Connector Systems Samtec
11P4369
Socket, 3.96Mm, Vertical Through-Hole, 6 Position; Connector Systems Samtec 11P4369
SOCKET, 3.96MM, VERTICAL THROUGH-HOLE, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.97mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:FHP Series RoHS Compliant: Yes

SOCKET, 3.96MM, VERTICAL THROUGH-HOLE, 6 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:3.97mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:FHP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1801452 FHP-06-01-T-S 11P4369
Product Name PCB Sockets Pin & Socket Connectors Socket, 3.96Mm, Vertical Through-Hole, 6 Position; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
ODM OBDII female connectors - QLC16052 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details